Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.21
|
No stock
|
Buy Now | |
TE Store
from US$9.76
|
331
in stock
|
Buy Now | |
Heilind Electronics
from US$5.55
|
267
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.55
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$7.22
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$6.73
|
2
in stock
|
Buy Now | |
Boersig
from US$4.96
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
Distrelec
from US$6.86
|
-
|
Buy Now | |
TTI Europe
from US$4.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Number of Rows | 1 |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Pin |
Contact Layout | Inline |
Tail Length | .1858in, 4.72mm |
幅 | 12.7mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 36.86mm |
Height | 17.5mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in |
Housing Color | Red |
Housing Material | Nylon |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 14 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 221°F |
METRIMATE PIN HEADER ASSY,3P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 207365-7 | Internal Number: 207365-7 | TE Connectivity | TE Store |
METRIMATE PIN HEADER ASSY,3P | Heilind Electronics |
Power To The Board 3P Pin Header Tin Metrimate |Amp Te Connectivity 207365-7 | Newark Electronics |
Conn Power PIN 3 POS 5mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
TE Connectivity - AMP PCB Conn METRIMATE PIN HEADER ASSY3P | Distrelec |
CONNECTOR, HEADER, 3WAY | Farnell |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 207365-7?
Additional datasheets, footprints and schematics for 207365-7 are listed on our Part Details page. You can also find images and similar parts to 207365-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207365-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207365-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207365-7 fall under?
The 207365-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207365-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207365-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207365-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207365-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 207365-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207365-7 often in real-time on the comparison pages.
What if I can't find stock of 207365-7?
You can fill out our help required form which you can use to request a quote for 207365-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.