Status: | Unknown |
---|---|
Series: | AMP Metrimate Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Product Range | AMP Metrimate Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Solder |
Pitch Spacing | 5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
RoHS Compliant | No |
Conn Power PIN 3 POS 5mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 207365-3.?
Additional datasheets, footprints and schematics for 207365-3. are listed on our Part Details page. You can also find images and similar parts to 207365-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207365-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207365-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207365-3. fall under?
The 207365-3. is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207365-3. when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207365-3. you can contact the distributor directly for product support, shipping queries etc.
Is the 207365-3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207365-3. have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 207365-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207365-3. often in real-time on the comparison pages.
What if I can't find stock of 207365-3.?
You can fill out our help required form which you can use to request a quote for 207365-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.