Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Configuration | Inline |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Number of Rows | 1 |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Pin |
Contact Layout | Inline |
Tail Length | .1858in, 4.72mm |
幅 | 12.7mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 36.86mm |
Height | 17.5mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in |
Housing Color | Red |
Housing Material | Nylon |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 14 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 221°F |
Plug & Socket Connector, Header 3 Position 5Mm | Newark Electronics |
3 Position 5 mm Pitch Single Row Through Hole Male Pin Header Connector | Future Electronics |
Conn Power PIN 3 POS 5mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
MATE-N-LOK Series, 5mm Pitch 3 Way Straight PCB Header, Solder Termination, 14A | TE Connectivity 207365-8 | RS Americas |
Special Order: METRIMATE PIN HDR ASY,3P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 207365-8 | Internal Number: 207365-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 207365-8?
Additional datasheets, footprints and schematics for 207365-8 are listed on our Part Details page. You can also find images and similar parts to 207365-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207365-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207365-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207365-8 fall under?
The 207365-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207365-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207365-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 207365-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207365-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 207365-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207365-8 often in real-time on the comparison pages.
What if I can't find stock of 207365-8?
You can fill out our help required form which you can use to request a quote for 207365-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.