Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
865
in stock
|
Buy Now | |
Heilind Electronics
from US$1.79
|
11,735
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
3,934
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
3,934
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.79
|
1,956
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
1,368
in stock
|
Buy Now | |
element14
from US$1.29
|
1,041
in stock
|
Buy Now | |
Farnell
from US$1.26
|
1,041
in stock
|
Buy Now | |
Boersig
from US$1.34
|
841
in stock
|
Buy Now | |
Sager
from US$1.04
|
638
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
282
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
282
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
282
in stock
|
Buy Now | |
RS Americas
from US$1.65
|
250
in stock
|
Buy Now | |
Electro Enterprises
from US$1.65
|
96
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.33
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
TE Store
from US$2.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Connector Configuration | Inline |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Length | 23.7mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Red |
Housing Material | Nylon |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Packaging Quantity | 2000 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Type | Housing |
Connector Style | Plug |
Wire Type | Stranded |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Row-to-Row Spacing | 5mm |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
PLUG HSG3 POSNMETRIC | Heilind Electronics |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing PL 3 POS 5mm Crimp ST | Avnet America |
3 Position Male Pin Crimp Latch Lock Free Hanging Plug Housing | Future Electronics |
CONN, INLINE PLUG, 3 PIN | element14 |
Housing,plug,Metrimate,1 row,3 Way | RS |
Headers & Wire Housings 3P PLUG HOUSING | Sager |
Headers&Wire Housings 3P PLUG HOUSING | Rapid Electronics |
TE Connectivity - AMP Connector HousingPLUG HSG3 PNMETRIC | Distrelec |
Metrimate Series 5mm Pitch 3 Way 1 Row Male Straight PCB Housing | TE Connectivity 207360-1 | RS Americas |
PLUG HSG,3 POSN,METRIC Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Board 3 .197" | Rectangular Connector Housing | Part Number: 207360-1 | Internal Number: 207360-1 | .197" | TE Connectivity | TE Store |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5mm |
For Use With | Metrimate In-Line Connectors |
SVHC | No SVHC (07-Jul-2017) |
Colour | Red |
Where can I find additional details, specifications and documents for a 207360-1?
Additional datasheets, footprints and schematics for 207360-1 are listed on our Part Details page. You can also find images and similar parts to 207360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207360-1 fall under?
The 207360-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207360-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207360-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 207360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207360-1 often in real-time on the comparison pages.
What if I can't find stock of 207360-1?
You can fill out our help required form which you can use to request a quote for 207360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.