Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
938
in stock
|
Buy Now | |
Heilind Electronics
from US$1.96
|
9,594
in stock
|
Buy Now | |
TE Store
from US$2.19
|
6,755
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
2,343
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.96
|
1,599
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
255
in stock
|
Buy Now | |
element14
from US$1.31
|
172
in stock
|
Buy Now | |
Farnell
from US$1.29
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
147
in stock
|
Buy Now | |
Electro Enterprises
from US$1.62
|
103
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
42
in stock
|
Buy Now | |
Boersig
from US$1.38
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Sager
from US$1.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Configuration | Inline |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Type | Pin |
Contact Layout | Inline |
Length | 40.77mm |
Width | 27.84mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Red |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
For Use With | Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Row-to-Row Spacing | 5mm |
Wire Type | Stranded |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Connector |
Connector Type | Housing |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
RECEPT HSG3 POSNMETRIC | Heilind Electronics |
RECEPT HSG,3 POSN,METRIC Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Wire 3 .197" | Rectangular Connector Housing | Part Number: 207359-1 | Internal Number: 207359-1 | .197" | TE Connectivity | TE Store |
Housing Soft Shell Receptacle 3 600VAC Thermoplastic Black In-Line | TE Connectivity 207359-1 | RS Americas |
Housing,recpt,Metrimate,1 row,3 Way | RS |
3 Position Female Socket Crimp Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Headers&Wire Housings 3 POS CONN IN-LINE | Rapid Electronics |
RECEPT HSG, 3 POSN, METRIC | element14 |
Plug And Socket Connector Housing | Newark Electronics |
Conn Housing RCP 3 POS 5mm ST | Avnet Abacus |
Headers & Wire Housings 3 POS CONN IN-LINE | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 5mm |
For Use With | Metrimate In-Line Connectors |
SVHC | No SVHC (15-Jan-2018) |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 207359-1?
Additional datasheets, footprints and schematics for 207359-1 are listed on our Part Details page. You can also find images and similar parts to 207359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207359-1 fall under?
The 207359-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207359-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207359-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS Americas, Heilind Electronics Asia and RS have stock available or on a lead time for 207359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207359-1 often in real-time on the comparison pages.
What if I can't find stock of 207359-1?
You can fill out our help required form which you can use to request a quote for 207359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.