Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Equalized | Yes |
---|---|
Color | Black |
Number of Power Positions | 0 |
Configuration | Double-Ended |
Number of Positions | 8 |
Keyed | Yes |
Wire Size | .05mm², 30AWG |
Overall Outside Cable Diameter | 2.5mm, .098in |
Flammability Rating | UL 2835 |
IEEE 1394 | No |
Cable Assembly Length | 6m, 19.68ft |
CLOUDSPLITTER | No |
Product Type | Cable Assembly |
Cable Assembly Category | Industry Standard |
Connector Type (End A) | RJ45 |
Product Designation | Patch Cord |
Shielded | No |
Cable Assembly Type | Patch Cord |
Connector Type (End B) | RJ45 |
Specialized Cables | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2073244-1?
Additional datasheets, footprints and schematics for 2073244-1 are listed on our Part Details page. You can also find images and similar parts to 2073244-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2073244-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2073244-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2073244-1 fall under?
The 2073244-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2073244-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2073244-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2073244-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2073244-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2073244-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2073244-1 often in real-time on the comparison pages.
What if I can't find stock of 2073244-1?
You can fill out our help required form which you can use to request a quote for 2073244-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.