Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.13
|
516
in stock
|
Buy Now | |
TTI Europe
from US$4.06
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
1,896
in stock
|
Buy Now | |
element14
from US$5.82
|
1,896
in stock
|
Buy Now | |
Rapid Electronics
from US$5.34
|
1,228
in stock
|
Buy Now | |
Chip One Stop
from US$5.47
|
1,228
in stock
|
Buy Now | |
Distrelec
from US$4.92
|
1,228
in stock
|
Buy Now | |
RS Americas
from US$5.00
|
87
in stock
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
Boersig
from US$5.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Screw & Hole Thread Size | 3/4-20 |
Connector Mounting Type | Panel |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Connector Style | Plug |
Accessory Type | Panel Mount Flange |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Panel Mounting Flange Circular Connector | Newark Electronics |
PANEL MOUNTING FLANGE CIRCULAR CONNECTOR | element14 |
Standard Circular Connector FLANGE FOR PLUG 13 | Rapid Electronics |
TE Connectivity Connector Accessory Panel Mount Flange Cpc Connectors Rohs Compliant: Yes | Distrelec |
PANEL MOUNT FLANGE, SIZE 13 | Farnell |
Connector CPC Flange Mount Plug Shell Size 13 Black, CPC Series 1 | TE Connectivity 207299-2 | RS Americas |
Connector Accessories Panel Mount Flange Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Panel Mount Flange |
---|---|
For Use With | CPC Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 207299-2?
Additional datasheets, footprints and schematics for 207299-2 are listed on our Part Details page. You can also find images and similar parts to 207299-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207299-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207299-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207299-2 fall under?
The 207299-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 207299-2 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207299-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207299-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207299-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 207299-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207299-2 often in real-time on the comparison pages.
What if I can't find stock of 207299-2?
You can fill out our help required form which you can use to request a quote for 207299-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.