Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 16 |
---|---|
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Assembly Length | .889in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 17 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 24 |
Contact Type | Pin |
Connector System | Wire-to-Panel, Wire-to-Board |
Shell Type | All Plastic |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
Cir Connector, 16Pos, Rcpt, Flange | Newark Electronics |
Conn CPC PIN 16 POS Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
Connector, Housing, CPC, Receptacle, 16Pos, Size 17, Panel Mount | TE Connectivity 207292-1 | RS Americas |
Where can I find additional details, specifications and documents for a 207292-1?
Additional datasheets, footprints and schematics for 207292-1 are listed on our Part Details page. You can also find images and similar parts to 207292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207292-1 fall under?
The 207292-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207292-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207292-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 207292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207292-1 often in real-time on the comparison pages.
What if I can't find stock of 207292-1?
You can fill out our help required form which you can use to request a quote for 207292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.