Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.62
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$47.30
|
452
in stock
|
Buy Now | |
TE Store
from US$65.57
|
395
in stock
|
Buy Now | |
Future Electronics
from US$48.60
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$28.73
|
18
in stock
|
Buy Now | |
element14
from US$52.25
|
18
in stock
|
Buy Now | |
RS Americas
from US$47.62
|
9
in stock
|
Buy Now | |
Avnet America
-
|
243
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Shell Material | Brass |
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Blindmate | No |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
RECEPT ASSY,9 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 207253-2 | Internal Number: 207253-2 | 1 | TE Connectivity | TE Store |
AMPLIMITE - Aerospace & Military | Future Electronics |
D Sub Shell, Receptacle, 9 Position, Brass | Newark Electronics |
D SUB SHELL, RECEPTACLE, 9 POSITION, BRASS | element14 |
Conn D-Sub Cable Socket 9Pos STR 109 Series Crimp 20AWG | TE Connectivity 207253-2 | RS Americas |
Conn Housing RCP 9 POS Crimp ST Cable Mount | Avnet America |
Conn Housing RCP 9 POS 2.7mm Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207253-2?
Additional datasheets, footprints and schematics for 207253-2 are listed on our Part Details page. You can also find images and similar parts to 207253-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207253-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207253-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207253-2 fall under?
The 207253-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207253-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207253-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207253-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207253-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 207253-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207253-2 often in real-time on the comparison pages.
What if I can't find stock of 207253-2?
You can fill out our help required form which you can use to request a quote for 207253-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.