Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$56.06
|
923
in stock
|
Buy Now | |
Rapid Electronics
from US$65.49
|
923
in stock
|
Buy Now | |
Chip One Stop
from US$28.70
|
923
in stock
|
Buy Now | |
TE Store
from US$86.27
|
108
in stock
|
Buy Now | |
RS Americas
from US$46.92
|
48
in stock
|
Buy Now | |
Avnet America
from US$45.97
|
-
|
Buy Now | |
element14
from US$51.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Shell Material | Brass |
Retention Clip Material | Copper Alloy |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Base Material | Copper |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 100 – 150µin |
Contact Mating Area Plating Material | Gold |
Contact Style | Pin |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Assy,sz 1,amplimite |Amp Te Connectivity 207252-2 | Newark Electronics |
Standard Circular Connector CPC RECP 17-16 | Rapid Electronics |
PLUG ASSY,SZ 1,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Plug Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 207252-2 | Internal Number: 207252-2 | 1 | TE Connectivity | TE Store |
Conn D-Sub Cable Plug 9Pos STR 109 Series Crimp 20AWG | TE Connectivity 207252-2 | RS Americas |
Conn Housing PL 9 POS 2.7mm Crimp ST | Avnet America |
D SUB SHELL, PLUG, 9 POSITION, BRASS | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 207252-2?
Additional datasheets, footprints and schematics for 207252-2 are listed on our Part Details page. You can also find images and similar parts to 207252-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207252-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207252-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207252-2 fall under?
The 207252-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207252-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207252-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207252-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207252-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and RS Americas have stock available or on a lead time for 207252-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207252-2 often in real-time on the comparison pages.
What if I can't find stock of 207252-2?
You can fill out our help required form which you can use to request a quote for 207252-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.