Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Zinc Alloy |
---|---|
Thread Lead Type | Single |
Width | 7.92mm, .312in |
Height | .312in, 7.92mm |
Length | 3.206in, 81.44mm |
Jackscrew Finish | Hexavalent Chromate |
Hardware Type | Jackscrew Kit |
Jackscrew Material | Zinc Alloy |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Jackscrew Style | Female |
Mounting Hardware | Jackscrew Tip Female and Spirol Pin |
Jackscrew Type | Turnable |
For Use With | 50, 75 and 104-Position Standard Connectors, 42-Position Mixed Connectors, 28 Position High Voltage Connectors, 12 Position High Current Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Hardware |
Strain Relief | Without |
Accessory Type:Turnable Jack Screw | Newark Electronics |
Connector Accessories Female Jackscrew Kit Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 207235-1?
Additional datasheets, footprints and schematics for 207235-1 are listed on our Part Details page. You can also find images and similar parts to 207235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207235-1 fall under?
The 207235-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 207235-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207235-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, RS Americas and Boersig have stock available or on a lead time for 207235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207235-1 often in real-time on the comparison pages.
What if I can't find stock of 207235-1?
You can fill out our help required form which you can use to request a quote for 207235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.