Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Connector Configuration | Square Grid |
Number of Rows | 6 |
Number of Positions | 6 |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 11.79mm |
Tail Length | .181in, 4.6mm |
Length | 27.69mm |
幅 | 18.16mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .197in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
For Use With | Plug Housing |
Packaging Quantity | 98 |
Packaging Method | Box |
Connector Style | Receptacle |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
METRIMATE PIN HEADER ASSY,6P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 207158-7 | Internal Number: 207158-7 | TE Connectivity | TE Store |
207158-7 Rohs Compliant: Yes |Amp Te Connectivity 207158-7 | Newark Electronics |
Conn Power PIN 6 POS 5mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207158-7?
Additional datasheets, footprints and schematics for 207158-7 are listed on our Part Details page. You can also find images and similar parts to 207158-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207158-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207158-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207158-7 fall under?
The 207158-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207158-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207158-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207158-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207158-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 207158-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207158-7 often in real-time on the comparison pages.
What if I can't find stock of 207158-7?
You can fill out our help required form which you can use to request a quote for 207158-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.