Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Connector Configuration | Square Grid |
Number of Rows | 6 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 7.5A |
端子のタイプ | Pin |
Tail Plating Material | Tin-Lead |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | .181in, 4.6mm |
Length | 27.69mm |
幅 | 18.16mm |
Height | 11.79mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .197in |
Housing Material | Nylon |
Housing Color | Red |
UL File Number | E28476 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Polarization |
For Use With | Plug Housing |
Packaging Quantity | 126 |
Packaging Method | Box |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 221°F |
Metrimate Pin Header Assy,6P Rohs Compliant: No |Amp Te Connectivity 207158-4 | Newark Electronics |
Special Order: METRIMATE PIN HEADER ASSY,6P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 207158-4 | Internal Number: 207158-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 207158-4?
Additional datasheets, footprints and schematics for 207158-4 are listed on our Part Details page. You can also find images and similar parts to 207158-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207158-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207158-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207158-4 fall under?
The 207158-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207158-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207158-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 207158-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207158-4 have stock available?
Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for 207158-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207158-4 often in real-time on the comparison pages.
What if I can't find stock of 207158-4?
You can fill out our help required form which you can use to request a quote for 207158-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.