Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0207152-1,
797464-000 |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
655
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
4,793
in stock
|
Buy Now | |
Heilind Electronics
from US$2.13
|
4,245
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.13
|
849
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
639
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
578
in stock
|
Buy Now | |
TE Store
from US$2.82
|
548
in stock
|
Buy Now | |
Powell Electronics
from US$1.75
|
419
in stock
|
Buy Now | |
element14
from US$1.43
|
418
in stock
|
Buy Now | |
Farnell
from US$1.39
|
418
in stock
|
Buy Now | |
Boersig
from US$1.52
|
102
in stock
|
Buy Now | |
CoreStaff
from US$2.52
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Connector Configuration | Square Grid |
Number of Positions | 6 |
Contact Type | Socket |
Contact Layout | Matrix |
Panel Thickness | .03 – .09 in, .76 – 2.29 mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
CSA File Number | LR16455 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
For Use With | Header, Receptacle Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Wire Type | Stranded |
Connector Style | Plug |
Product Size | 16 |
Wire/Cable Type | Discrete Wire |
Row-to-Row Spacing | 5mm, .197in |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Connector Soft Shell Plug 6 14 A (Max.) 600 Thermoplastic Black 0.197 in. | TE Connectivity 207152-1 | RS Americas |
Housing,plug,Metrimate,sq grid,6 Way | RS |
Plug And Socket Connector Housing | Newark Electronics |
6 POS SQ GRID METRIMATE-PLUG Connector System: Wire-to-Wire Wire-to-Panel Wire-to-Board Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 3 Wire-to-Wire 6 | Rectangular Connector Housing | Part Number: 207152-1 | Internal Number: 207152-1 | Alias Number: 797464-000 | .197" | TE Connectivity | TE Store |
HOUSING, PLUG, 6WAY, 5 | element14 |
6 Position Male Pin Crimp Latch Lock Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 6 POS 5mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 5mm |
For Use With | Metrimate Square Grid Connectors |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 207152-1?
Additional datasheets, footprints and schematics for 207152-1 are listed on our Part Details page. You can also find images and similar parts to 207152-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207152-1 fall under?
The 207152-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207152-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207152-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207152-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207152-1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 207152-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207152-1 often in real-time on the comparison pages.
What if I can't find stock of 207152-1?
You can fill out our help required form which you can use to request a quote for 207152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.