Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2071366-1 |
Prices starting from US$6.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.72
|
No stock
|
Buy Now | |
element14
from US$9.24
|
401
in stock
|
Buy Now | |
Sager
from US$6.56
|
400
in stock
|
Buy Now | |
Future Electronics
from US$9.74
|
-
|
Buy Now | |
Avnet America
from US$7.96
|
-
|
Buy Now | |
RS Americas
from US$10.38
|
-
|
Buy Now | |
Avnet Asia
from US$7.81
|
-
|
Buy Now | |
TTI Europe
from US$8.59
|
-
|
Buy Now |
Contact Number of Poles | 1 |
---|---|
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 60A |
Insulation Clearance Class | 5 – 8mm |
Coil Special Features | Magnetic Latching |
Contact Voltage Rating | 277VAC |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 1500mW |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
POWER RELAY, SPST-NO, 12VDC, 60A, THT | element14 |
Industrial Relays EW60-1A3-BL12D04,00000 | Sager |
Schrack Series 60 A 1 Form A 12 V Through Hole General Purpose Power Relay | Future Electronics |
Power Relay 1 Form A (NO) 12VDC PCB Mount | Avnet America |
Power Relays, Standard, Bistable, 1 Coil, 1500mW DC, 96 ?, 12 VDC, TE EW60 | TE Connectivity 2071366-1 | RS Americas |
SCREW60-1A3-BL12D04,00000 | Avnet Asia |
POWER PCB RELAY 60A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 2071366-1?
Additional datasheets, footprints and schematics for 2071366-1 are listed on our Part Details page. You can also find images and similar parts to 2071366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2071366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2071366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2071366-1 fall under?
The 2071366-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2071366-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2071366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2071366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2071366-1 have stock available?
Authorised distributors including element14, Sager, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2071366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2071366-1 often in real-time on the comparison pages.
What if I can't find stock of 2071366-1?
You can fill out our help required form which you can use to request a quote for 2071366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.