20713-243 Fans, Heat Sinks & HVAC by nVent Schroff

AC FAN/REPLACEMENT FAN, 230VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$41.08
No stock
Buy Now
Logo for RS
RS
from US$43.40
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$71.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

AC Fan, 230 VAC, 119 x 119 x 38 mm, 162 | RS
Ac Fan/Replacement Fan, 230Vac |Nvent Schroff 20713-243 | Newark Electronics
nVent Schroff Axial Fan AC 119x119x38mm 230V 162m³/h | Distrelec
AC Fan 230V 15W 95.35CFM 37dBA Flange Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20713-243?

Additional datasheets, footprints and schematics for 20713-243 are listed on our Part Details page. You can also find images and similar parts to 20713-243 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20713-243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20713-243 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20713-243 fall under?

The 20713-243 is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.

Can I view similar or alternative parts?

You can view similar parts to 20713-243 when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20713-243 you can contact the distributor directly for product support, shipping queries etc.

Is the 20713-243 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20713-243 have stock available?

Authorised distributors including RS, Newark Electronics, Distrelec and Avnet Abacus have stock available or on a lead time for 20713-243.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20713-243 often in real-time on the comparison pages.

What if I can't find stock of 20713-243?

You can fill out our help required form which you can use to request a quote for 20713-243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay