Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2071169-1 |
Product Weight | 28g, .988oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175 |
Contact Current Class | 20 – 30A, 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | 1.8mm Contact Gap |
Contact Current Rating (Max) | 26A |
Contact Number of Poles | 1 |
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Product Length | 1.197in, 30.4mm |
Insulation Clearance Between Contact & Coil | .24in, 6.1mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 5 – 8mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .63in, 16mm |
Product Height | 26.5mm, 1.043in |
Length Class (Mechanical) | 30 – 35mm |
Coil Resistance | 96Ω |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Contact Limiting Short-Time Current | 26A |
Coil Power Rating DC | 1500mW |
Contact Voltage Rating | 277VAC |
Insulation Creepage Between Contact & Coil | .24in, 6.1mm |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 1000 – 1500mW |
Contact Limiting Making Current | 26A |
Contact Limiting Breaking Current | 26A |
Contact Limiting Continuous Current | 26A |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 75 – 90°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 90°C, 194°F |
Relay, Power, Solar, SPST-NO, 12VDC, 1.5W Coil, 277V, PCB-THT Mnt, PCFN-112H2MS | TE Connectivity 2071169-1 | RS Americas |
Pcfn-112H2Ms,02000 |Amp Te Connectivity 2071169-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2071169-1?
Additional datasheets, footprints and schematics for 2071169-1 are listed on our Part Details page. You can also find images and similar parts to 2071169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2071169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2071169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2071169-1 fall under?
The 2071169-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2071169-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2071169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2071169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2071169-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 2071169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2071169-1 often in real-time on the comparison pages.
What if I can't find stock of 2071169-1?
You can fill out our help required form which you can use to request a quote for 2071169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.