Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 10Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | Wall |
Port Types | RJ45 x 10 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Unmanaged Ethernet Switch |
Current Rating | 230mA |
External Depth | 87mm |
External Width | 90mm |
For Use With | Industrial Automation |
Length | 120mm |
Voltage Rating | 24VDC |
Ha-Vis Econ 7100-Aa - Unmanaged Switch With 8 Han 3A Rj45 And 2 Gigabit Han 3A Rj45 Ports, Ip65/67 |Harting 20703103924 | Newark Electronics |
Ha-VIS eCon 7100-AA - unmanaged switch, 8 Han 3A RJ45 & 2 Gig Han 3A RJ45 ports | HARTING 20703103924 | RS Americas |
SWITCH GIGABIT, ECON 7100-AA RJ45 | Farnell |
Where can I find additional details, specifications and documents for a 20703103924?
Additional datasheets, footprints and schematics for 20703103924 are listed on our Part Details page. You can also find images and similar parts to 20703103924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20703103924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20703103924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20703103924 fall under?
The 20703103924 is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 20703103924 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20703103924 you can contact the distributor directly for product support, shipping queries etc.
Is the 20703103924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20703103924 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 20703103924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20703103924 often in real-time on the comparison pages.
What if I can't find stock of 20703103924?
You can fill out our help required form which you can use to request a quote for 20703103924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.