Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Wall |
Port Types | RJ45 x 5 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Unmanaged Ethernet Switch |
Current Rating | 110mA |
External Depth | 87mm |
External Width | 45mm |
For Use With | Industrial Automation |
Length | 120mm |
Voltage Rating | 24VDC |
Industrial Ethernet Switch, Unmanaged, 5 Ports, 24 to 48 VDC, 4 Contacts | HARTING 20703053923 | RS Americas |
SWITCH, ECON 7050-A1 5 PORT HAN RJ45 | Farnell |
Ethernet Switch, 5 Rj45 Ports, 100Mbps, Wall | Newark Electronics |
Where can I find additional details, specifications and documents for a 20703053923?
Additional datasheets, footprints and schematics for 20703053923 are listed on our Part Details page. You can also find images and similar parts to 20703053923 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20703053923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20703053923 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20703053923 fall under?
The 20703053923 is listed under Automation & Process Control > Process Controllers Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 20703053923 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20703053923 you can contact the distributor directly for product support, shipping queries etc.
Is the 20703053923 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20703053923 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 20703053923.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20703053923 often in real-time on the comparison pages.
What if I can't find stock of 20703053923?
You can fill out our help required form which you can use to request a quote for 20703053923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.