Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.23
|
475
in stock
|
Buy Now | |
TTI Europe
from US$6.90
|
2,250
in stock
|
Buy Now | |
Heilind Electronics
from US$11.08
|
414
in stock
|
Buy Now | |
Rapid Electronics
from US$10.91
|
225
in stock
|
Buy Now | |
Distrelec
from US$8.60
|
225
in stock
|
Buy Now | |
TE Store
from US$18.92
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$8.79
|
151
in stock
|
Buy Now | |
Boersig
from US$7.67
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.08
|
96
in stock
|
Buy Now | |
RS Americas
from US$7.55
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.10
|
11
in stock
|
Buy Now | |
Future Electronics
from US$7.85
|
-
|
Buy Now | |
Avnet America
from US$6.93
|
-
|
Buy Now | |
element14
from US$9.03
|
-
|
Buy Now | |
Farnell
from US$8.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 36 |
---|---|
Number of Rows | 9 |
Connector Configuration | Square Grid |
Contact Layout | Matrix |
Contact Type | Pin |
Panel Thickness | .03 – .09 in, .76 – 2.29 mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
Housing Color | Red |
CSA File Number | LR16455 |
UL Rating | Certified, Recognized |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
For Use With | Plug Housing, Socket Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Type | Housing |
Wire Type | Stranded |
Row-to-Row Spacing | 5mm, .197in |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
36 way female connector,5mm pitch | RS |
Headers&Wire Housings SQ GRID 36 PIN CONN | Rapid Electronics |
TE Connectivity METRIMATE RCPT 36 POS Rack and Panel Con | Distrelec |
METRIMATE RCPT 36 POS Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 36 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 9 Wire-to-Wire 36 | Rectangular Connector Housing | Part Number: 207020-1 | Internal Number: 207020-1 | .197" | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
Connector Soft Shell Receptacle 36 14 A (Max.) 600 Thermoplastic Black | TE Connectivity 207020-1 | RS Americas |
36 Position Female Socket Crimp Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 36 POS 5mm ST | Avnet America |
HOUSING, RECEPTACLE, 36WAY, 5 | element14 |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Receptacle |
No. of Positions | 36Ways |
Pitch Spacing | 5mm |
For Use With | Metrimate Square Grid Connectors |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 4Rows |
Where can I find additional details, specifications and documents for a 207020-1?
Additional datasheets, footprints and schematics for 207020-1 are listed on our Part Details page. You can also find images and similar parts to 207020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207020-1 fall under?
The 207020-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 207020-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207020-1 have stock available?
Authorised distributors including TTI Europe, RS, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 207020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207020-1 often in real-time on the comparison pages.
What if I can't find stock of 207020-1?
You can fill out our help required form which you can use to request a quote for 207020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.