Status: | Unknown |
---|---|
Series: | Mini-Fit Sigma 207019 Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
10,977
in stock
|
Buy Now | |
Farnell
from US$0.52
|
5,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,260
in stock
|
Buy Now | |
element14
from US$0.46
|
2,222
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
1,725
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
575
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Accessory Type | Sealed Cap |
---|---|
For Use With | Molex Mini-Fit Series 2070170010 Plug Housings |
Connector Body Material | TPE (Thermoplastic Elastomer) Body |
Product Range | Mini-Fit Sigma 207019 Series |
RoHS Compliant | Yes |
SEALED CAP, PLUG HOUSING | Farnell |
Sealed Cap, 10Pos, Thermoplastic, Black | Newark Electronics |
SEALED CAP, TPE, PLUG HOUSING | element14 |
SEALED CAP FOR 10CKT HSG MINI-FIT SIGMA,4.2MM | Heilind Electronics |
MiniFit Sigma Sealed Cap for 10 Circuit | RS |
Mini-Fit Sigma Sealed Cap for 10 Circuit Plug Housing | Avnet America |
Connector, Mini-Fit Sigma Sealed Cap for 10 Circuit Plug Housing | Molex Incorporated 207019-0010 | RS Americas |
MINIFIT SIGMA SEALEDCAP 10CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 207019-0010?
Additional datasheets, footprints and schematics for 207019-0010 are listed on our Part Details page. You can also find images and similar parts to 207019-0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207019-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207019-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207019-0010 fall under?
The 207019-0010 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to 207019-0010 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207019-0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 207019-0010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 207019-0010 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 207019-0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207019-0010 often in real-time on the comparison pages.
What if I can't find stock of 207019-0010?
You can fill out our help required form which you can use to request a quote for 207019-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.