Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.00
|
No stock
|
Buy Now | |
TTI Europe
from US$3.74
|
22,500
in stock
|
Buy Now | |
CoreStaff
from US$1.52
|
290
in stock
|
Buy Now | |
Avnet America
from US$3.74
|
-
|
Buy Now | |
RS Americas
from US$7.04
|
-
|
Buy Now | |
element14
from US$3.98
|
-
|
Buy Now | |
Avnet Asia
from US$2.22
|
-
|
Buy Now | |
Boersig
from US$3.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Header |
Connector Type | Mini I/O |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
INDUSTRIAL MINI I/O HDR ASSY E | TTI Europe |
AMP2069552-1 | Avnet America |
INDUSTRIAL MINI I/O HDR ASSY E | TE Connectivity 2069552-1 | RS Americas |
Connector, Mini I/O, Rcpt, 8Pos, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a 2069552-1?
Additional datasheets, footprints and schematics for 2069552-1 are listed on our Part Details page. You can also find images and similar parts to 2069552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2069552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2069552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2069552-1 fall under?
The 2069552-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2069552-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2069552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2069552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2069552-1 have stock available?
Authorised distributors including TTI Europe, CoreStaff, Avnet America, RS Americas and element14 have stock available or on a lead time for 2069552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2069552-1 often in real-time on the comparison pages.
What if I can't find stock of 2069552-1?
You can fill out our help required form which you can use to request a quote for 2069552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.