Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.28
|
1,712
in stock
|
Buy Now | |
Powell Electronics
from US$1.40
|
6,720
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
1,712
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
1,712
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
1,712
in stock
|
Buy Now | |
Farnell
from US$2.14
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
TE Store
from US$2.02
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Number of Cavities | 16 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Panel Thickness | .8 mm, .031 in |
Width | .457in, 11.63mm |
Length | 1.706in, 43.35mm |
Height | 31.35mm, 1.234in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Black |
Housing Material | PBT GF |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Connector Mounting Type | Panel |
Panel Mount | Yes |
Panel Mount Feature Type | Snap-In |
Panel Mount Feature | With |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | .2in, 5.08mm |
Connector Type | Housing |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic Sf Drawer Rec Hsg Dynamic D-3100 |Amp Te Connectivity 2069459-1 | Newark Electronics |
TE Connectivity DYNAMIC SF DRAWER REC HSG DYNAMIC D-3100 | Distrelec |
RCPT HOUSING, 16POS, PBT GF, BLACK | Farnell |
Special Order: DYNAMIC SF DRAWER REC HSG DYNAMIC D-3100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Termination Method to Wire & Cable: Crimp Housing Receptacle Wire-to-Board 16 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 2069459-1 | Internal Number: 2069459-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2069459-1?
Additional datasheets, footprints and schematics for 2069459-1 are listed on our Part Details page. You can also find images and similar parts to 2069459-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2069459-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2069459-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2069459-1 fall under?
The 2069459-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2069459-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2069459-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2069459-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2069459-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2069459-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2069459-1 often in real-time on the comparison pages.
What if I can't find stock of 2069459-1?
You can fill out our help required form which you can use to request a quote for 2069459-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.