Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.99
|
No stock
|
Buy Now | |
Heilind Electronics
from US$13.73
|
1,914
in stock
|
Buy Now | |
TE Store
from US$35.19
|
1,140
in stock
|
Buy Now | |
Newark Electronics
from US$14.16
|
450
in stock
|
Buy Now | |
element14
from US$15.40
|
450
in stock
|
Buy Now | |
Farnell
from US$14.00
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.73
|
447
in stock
|
Buy Now | |
Avnet America
from US$10.86
|
-
|
Buy Now | |
RS Americas
from US$14.82
|
-
|
Buy Now | |
Boersig
from US$19.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 9 |
Number of Positions | 9 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 11 |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 40 |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 11-9 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 9 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 9 | Connectors & Cpc Series 2 & With Posted Contact | Part Number: 206852-8 | Internal Number: 206852-8 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 9Pos, Crimp | Newark Electronics |
CIRCULAR CONN, RCPT, 9POS, CRIMP | element14 |
Connector Housing | RS |
Conn CPC PIN 9 POS Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Connector, Housing, CPC, Receptacle Assembly,9 Pos, Size 11,Panel Mount,2 Series | TE Connectivity 206852-8 | RS Americas |
CST RECPT ASSEMBLY SIZE 11-9 | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206852-8?
Additional datasheets, footprints and schematics for 206852-8 are listed on our Part Details page. You can also find images and similar parts to 206852-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206852-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206852-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206852-8 fall under?
The 206852-8 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206852-8 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206852-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 206852-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206852-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 206852-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206852-8 often in real-time on the comparison pages.
What if I can't find stock of 206852-8?
You can fill out our help required form which you can use to request a quote for 206852-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.