Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.50
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$11.75
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
91
in stock
|
Buy Now | |
Distrelec
from US$15.27
|
91
in stock
|
Buy Now | |
Avnet America
from US$9.23
|
-
|
Buy Now | |
RS Americas
from US$12.93
|
-
|
Buy Now | |
element14
from US$11.57
|
-
|
Buy Now | |
Boersig
from US$11.21
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Power Positions | 0 |
Number of Signal Positions | 24 |
Contact Current Rating (Max) | 13A |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 3.81mm, .15in |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | PA 6.6 GF |
VDE Tested | No |
Mating Alignment Type | Keyed |
Mating Retention | With |
Panel Mount Feature Type | Flange |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 5 |
Packaging Method | Small Pack |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn Cpc Plug Sz 23-24 Small |Amp Te Connectivity 206837-2 | Newark Electronics |
Standard Circular Conn CPC PLUG SZ 23-24 SMALL | Rapid Electronics |
TE Connectivity - AMP Connector CPC PLUGSZ 23-24SMALL PACK | Distrelec |
Conn CPC SKT 24 POS Crimp ST Cable Mount 24 Terminal 1 Port | Avnet America |
Circular Connector, CPC PLUG, SZ 23-24,SMALL PACK | TE Connectivity 206837-2 | RS Americas |
CIRCULAR CONNECTOR, PLUG, 23-24, CABLE | element14 |
CST PLUG,SZ 23-24,SMALL PACK | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 24Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206837-2?
Additional datasheets, footprints and schematics for 206837-2 are listed on our Part Details page. You can also find images and similar parts to 206837-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206837-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206837-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206837-2 fall under?
The 206837-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206837-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206837-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206837-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206837-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 206837-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206837-2 often in real-time on the comparison pages.
What if I can't find stock of 206837-2?
You can fill out our help required form which you can use to request a quote for 206837-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.