Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.83
|
182
in stock
|
Buy Now | |
TE Store
from US$15.35
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.85
|
-
|
Buy Now | |
RS Americas
from US$10.97
|
-
|
Buy Now | |
Boersig
from US$9.51
|
-
|
Buy Now | |
Distrelec
from US$10.90
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 9 |
Number of Power Positions | 0 |
Number of Positions | 9 |
Keying | A |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 13A |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 13 |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | White dot over major key. Preliminary part number |
Packaging Method | Small Pack |
Packaging Quantity | 5 |
Sealable | No |
Housing Type | Plug |
Shell Type | All Plastic |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector Shell Style:Cable Mount Plug | Newark Electronics |
CPC PLUG,SZ 13-9,SMALL PACK Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Circular Power Connector | Part Number: 206708-2 | Internal Number: 206708-2 | TE Connectivity | TE Store |
Circular Connector, CPC PLUG, SZ 13-9,SMALL PACK | TE Connectivity 206708-2 | RS Americas |
TE Connectivity CPC PLUG SZ 13-9 SMALL PACK Standard Cir | Distrelec |
Where can I find additional details, specifications and documents for a 206708-2?
Additional datasheets, footprints and schematics for 206708-2 are listed on our Part Details page. You can also find images and similar parts to 206708-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206708-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206708-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206708-2 fall under?
The 206708-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206708-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206708-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206708-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206708-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 206708-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206708-2 often in real-time on the comparison pages.
What if I can't find stock of 206708-2?
You can fill out our help required form which you can use to request a quote for 206708-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.