Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.44
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
567
in stock
|
Buy Now | |
Rapid Electronics
from US$4.38
|
567
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
567
in stock
|
Buy Now | |
element14
from US$5.93
|
513
in stock
|
Buy Now | |
Farnell
from US$3.78
|
513
in stock
|
Buy Now | |
Heilind Electronics
from US$4.96
|
327
in stock
|
Buy Now | |
RS Americas
from US$3.58
|
304
in stock
|
Buy Now | |
TE Store
from US$6.39
|
199
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.96
|
76
in stock
|
Buy Now | |
Distrelec
from US$4.99
|
11
in stock
|
Buy Now | |
Future Electronics
from US$3.25
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
Boersig
from US$4.52
|
-
|
Buy Now | |
TTI Europe
from US$3.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 9 |
---|---|
Number of Positions | 9 |
Seal Type | Peripheral |
Keying | A |
Number of Power Positions | 0 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 13 |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
VDE Tested | No |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector Receptacle Size 13, 9 Position Free Hanging | Newark Electronics |
Standard Circular Conn RECEPTACLE 9 PIN free | Rapid Electronics |
CIRCULAR CONN, RCPT, 9POS, CRIMP | element14 |
Connector Housing CPC Recept. Assy 9 Pos. Sz 13 Series 1 Free Hang Std Sex | TE Connectivity 206705-4 | RS Americas |
9 way sealed free receptacle (plug),13A | RS |
CPC RECPT ASSEMBLY SIZE 13-9 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: Yes Housing 600 VDC Wire-to-Wire 9 | Two-Piece Receptacle & Cpc Series 6 | Part Number: 206705-4 | Internal Number: 206705-4 | TE Connectivity | TE Store |
TE Connectivity Receptacle, Plug, 9 Contacts, 8.34A, 250V | Distrelec |
CPC Series 1 Free Hanging Receptacle 9 Position Circular Plastic Connector | Future Electronics |
Conn Sealed CPC PIN 9 POS Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206705-4?
Additional datasheets, footprints and schematics for 206705-4 are listed on our Part Details page. You can also find images and similar parts to 206705-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206705-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206705-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206705-4 fall under?
The 206705-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206705-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206705-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206705-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206705-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 206705-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206705-4 often in real-time on the comparison pages.
What if I can't find stock of 206705-4?
You can fill out our help required form which you can use to request a quote for 206705-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.