Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.37
|
504
in stock
|
Buy Now | |
TE Store
from US$7.69
|
1,173
in stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
642
in stock
|
Buy Now | |
element14
from US$5.70
|
642
in stock
|
Buy Now | |
Farnell
from US$4.53
|
642
in stock
|
Buy Now | |
TTI Europe
from US$3.64
|
630
in stock
|
Buy Now | |
Heilind Electronics
from US$6.41
|
617
in stock
|
Buy Now | |
Rapid Electronics
from US$7.73
|
415
in stock
|
Buy Now | |
Chip One Stop
from US$3.47
|
415
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.41
|
144
in stock
|
Buy Now | |
RS Americas
from US$4.04
|
138
in stock
|
Buy Now | |
Distrelec
from US$6.70
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.64
|
10
in stock
|
Buy Now | |
Conrad
from US$8.55
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.00
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
Boersig
from US$5.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Peripheral |
---|---|
Number of Power Positions | 0 |
Keying | A |
Number of Positions | 9 |
Number of Signal Positions | 9 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Shell Size | 13 |
Housing Material | PA 6.6 GF |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Panel |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Panel |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 13-9 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 9 Sealable: Yes Housing 600 VDC Wire-to-Panel 9 | Two-Piece Receptacle & Cpc Series 6 | Part Number: 206705-3 | Internal Number: 206705-3 | TE Connectivity | TE Store |
Circular Connector Plug, Size 13, 9 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR PLUG, SIZE 13, 9 POSITION, PANEL | element14 |
9 way sealed fixed receptacle (plug),13A | RS |
Standard Circular Conn RECEPTACLE 9 PIN shell | Rapid Electronics |
Connector Housing CPC Recept. Assy 9 Pos. Sz 13 Series 1 Panel Mnt Std Sex | TE Connectivity 206705-3 | RS Americas |
TE Connectivity Receptacle, Plug, 9 Contacts, 8.34A, 250V | Distrelec |
Connection angle: 180 ° | Conrad |
CPC Series 1 Housing Receptacle 9 Position Size 13 Circular Plastic Connector | Future Electronics |
Conn Sealed CPC PIN 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Where can I find additional details, specifications and documents for a 206705-3?
Additional datasheets, footprints and schematics for 206705-3 are listed on our Part Details page. You can also find images and similar parts to 206705-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206705-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206705-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206705-3 fall under?
The 206705-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206705-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206705-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206705-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206705-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 206705-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206705-3 often in real-time on the comparison pages.
What if I can't find stock of 206705-3?
You can fill out our help required form which you can use to request a quote for 206705-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.