Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0206705-1,
683370-000 |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.00
|
4,979
in stock
|
Buy Now | |
Rapid Electronics
from US$4.19
|
13,701
in stock
|
Buy Now | |
Chip One Stop
from US$3.44
|
9,461
in stock
|
Buy Now | |
Heilind Electronics
from US$4.36
|
6,938
in stock
|
Buy Now | |
element14
from US$5.10
|
5,977
in stock
|
Buy Now | |
Farnell
from US$3.75
|
3,442
in stock
|
Buy Now | |
Boersig
from US$3.93
|
2,803
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
2,503
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
1,956
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
1,572
in stock
|
Buy Now | |
Sager
from US$3.49
|
1,349
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.36
|
1,156
in stock
|
Buy Now | |
TE Store
from US$7.58
|
1,028
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
786
in stock
|
Buy Now | |
TTI Europe
from US$2.98
|
564
in stock
|
Buy Now | |
Conrad
from US$7.03
|
285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.97
|
73
in stock
|
Buy Now | |
Carlton-Bates
from US$3.92
|
21
in stock
|
Buy Now | |
Distrelec
from US$4.45
|
19
in stock
|
Buy Now | |
Electro Enterprises
from US$3.65
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Keying | A |
---|---|
Reverse Numbering | Without |
Number of Positions | 9 |
Number of Signal Positions | 9 |
Number of Power Positions | 0 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 13 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Standard Circular Conn RECEPTACLE 9 PIN shell | Rapid Electronics |
CIRCULAR, RECEPTACLE, 13-9, PANEL | element14 |
9way pin contact fixed receptacle,13A | RS |
Connector Housing CPC Receptacle 9 Pos. Sz. 13 Series 1 Panel Mnt Std Sex | TE Connectivity 206705-1 | RS Americas |
Circular Connector, Receptacle, Size 13, 9 Position, Panel | Newark Electronics |
Conn CPC PIN 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
Standard Circular Connector RECEPTACLE 9 PIN shell size 13 | Sager |
CPC RECP. ASY SIZE 13-9 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206705-1 | Internal Number: 206705-1 | Alias Number: 683370-000 | TE Connectivity | TE Store |
CPC Series 1 Panel Mount Receptacle 9 Position Circular Plastic Connector | Future Electronics |
Case material: Thermoplastic UL94V-1 | Conrad |
Socket | Transfer Multisort Elektronik |
Circular Receptacle Size 13 9 pos. Thermoplastic | Carlton-Bates |
TE Connectivity Receptacle, Plug, 9 Contacts, 8.34A, 250V | Distrelec |
CPC Receptacle Housing, 9 positions, applies to panel, standard | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 13-9 |
Insulation Resistance | 5000Mohm |
No. of Positions | 9Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 206705-1?
Additional datasheets, footprints and schematics for 206705-1 are listed on our Part Details page. You can also find images and similar parts to 206705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206705-1 fall under?
The 206705-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206705-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206705-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, element14 and RS have stock available or on a lead time for 206705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206705-1 often in real-time on the comparison pages.
What if I can't find stock of 206705-1?
You can fill out our help required form which you can use to request a quote for 206705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.