Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
20,444
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
20,444
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
20,444
in stock
|
Buy Now | |
Farnell
from US$0.83
|
13,950
in stock
|
Buy Now | |
TE Store
from US$1.55
|
4,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,788
in stock
|
Buy Now | |
element14
from US$0.81
|
1,788
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
1,113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
222
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Plug Color | Natural (White) |
---|---|
For Use With | Pin Cavities |
Circuit Application | Power |
Accessory Type | Keying Plug |
Product Type | Accessory |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP Connector PlugsTYPE XII KEYING PLUG | Distrelec |
KEYING PLUG, CONTACT CAVITIES | Farnell |
TYPE XII KEYING PLUG Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural (White) Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Keying Plug Natural (White) | Connector Hardware | Part Number: 206508-1 | Internal Number: 206508-1 | TE Connectivity | TE Store |
Keying Plug | Newark Electronics |
KEYING PLUG | element14 |
TYPE XI KEYING PLUG | Heilind Electronics |
Keying Plug Circular Plastic AMP RoHS ELV Compliants | TE Connectivity 206508-1 | RS Americas |
Connector Accessories Keying Plug For Socket Cavities | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Type XII Contact Cavities |
Product Range | - |
Where can I find additional details, specifications and documents for a 206508-1?
Additional datasheets, footprints and schematics for 206508-1 are listed on our Part Details page. You can also find images and similar parts to 206508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206508-1 fall under?
The 206508-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 206508-1 when available in the Circular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206508-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 206508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206508-1 often in real-time on the comparison pages.
What if I can't find stock of 206508-1?
You can fill out our help required form which you can use to request a quote for 206508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.