Status: | Unknown |
---|---|
Series: | 3M AB5010 |
RoHS: | Compliant |
Product Range | 3M AB5010 |
---|---|
Gasket Material | Polymer Resin with Metal Flake Filler |
Length | 144" |
Width | 2.06" |
RoHS Compliant | Yes |
Emi Absorber, Rectangle, 4Yd, Roll | Newark Electronics |
Where can I find additional details, specifications and documents for a 2.06-4-AB5010?
Additional datasheets, footprints and schematics for 2.06-4-AB5010 are listed on our Part Details page. You can also find images and similar parts to 2.06-4-AB5010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2.06-4-AB5010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2.06-4-AB5010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2.06-4-AB5010 fall under?
The 2.06-4-AB5010 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 2.06-4-AB5010 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2.06-4-AB5010 you can contact the distributor directly for product support, shipping queries etc.
Is the 2.06-4-AB5010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2.06-4-AB5010 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2.06-4-AB5010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2.06-4-AB5010 often in real-time on the comparison pages.
What if I can't find stock of 2.06-4-AB5010?
You can fill out our help required form which you can use to request a quote for 2.06-4-AB5010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.