Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.43
|
125
in stock
|
Buy Now | |
Heilind Electronics
from US$7.75
|
3,421
in stock
|
Buy Now | |
TE Store
from US$10.69
|
3,259
in stock
|
Buy Now | |
element14
from US$5.96
|
1,552
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
841
in stock
|
Buy Now | |
Farnell
from US$5.84
|
841
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.75
|
684
in stock
|
Buy Now | |
Sager
from US$5.03
|
478
in stock
|
Buy Now | |
Distrelec
from US$7.39
|
274
in stock
|
Buy Now | |
Conrad
from US$16.16
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$9.96
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.16
|
8
in stock
|
Buy Now | |
Electro Enterprises
from US$7.06
|
5
in stock
|
Buy Now | |
Future Electronics
from US$5.18
|
-
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
Boersig
from US$6.98
|
-
|
Buy Now | |
TTI Europe
from US$5.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 9 |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | Thermoplastic |
Shell Size | 11 |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 11-9 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 9 Sealable: No Housing 250 VDC Wire-to-Panel 9 | Cpc Connectors & Series 2 | Part Number: 206486-1 | Internal Number: 206486-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, RCPT, 11-9, PANEL | element14 |
Circular Connector Housing, Cpc Series 2, Receptacle, 9, Pin, Flange Mount, 11-9 Rohs Compliant: Yes |Amp Te Connectivity 206486-1 | Newark Electronics |
Standard Circular Connector RECP SQUARE STD 11-9 | Sager |
TE Connectivity Receptacle, Plug, 9 Contacts, 8.34A, 250V | Distrelec |
9 way pin contact fixed recptacle,7.5A | RS |
Case material: Thermoplastic UL94V-1 | Conrad |
Socket | Transfer Multisort Elektronik |
CPC2 High Density Panel Mount Receptacle 9 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
Connector Housing CPC Recept. Assy 9 Pos. Sz 11 Series 2 Panel Mnt Std Sex | TE Connectivity 206486-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Flange Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 11-9 |
No. of Positions | 9Ways |
Where can I find additional details, specifications and documents for a 206486-1?
Additional datasheets, footprints and schematics for 206486-1 are listed on our Part Details page. You can also find images and similar parts to 206486-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206486-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206486-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206486-1 fall under?
The 206486-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206486-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206486-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206486-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206486-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Newark Electronics and Farnell have stock available or on a lead time for 206486-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206486-1 often in real-time on the comparison pages.
What if I can't find stock of 206486-1?
You can fill out our help required form which you can use to request a quote for 206486-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.