Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.99
|
No stock
|
Buy Now | |
Heilind Electronics
from US$12.94
|
1,153
in stock
|
Buy Now | |
element14
from US$11.23
|
553
in stock
|
Buy Now | |
Newark Electronics
from US$12.83
|
372
in stock
|
Buy Now | |
TE Store
from US$21.11
|
314
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.94
|
231
in stock
|
Buy Now | |
Farnell
from US$12.01
|
181
in stock
|
Buy Now | |
RS Americas
from US$10.38
|
53
in stock
|
Buy Now | |
Distrelec
from US$11.38
|
26
in stock
|
Buy Now | |
Future Electronics
from US$10.89
|
-
|
Buy Now | |
Avnet America
from US$13.65
|
-
|
Buy Now | |
Boersig
from US$13.16
|
-
|
Buy Now | |
Sager
from US$7.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 57 |
Number of Positions | 57 |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | Thermoplastic |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Panel |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
RECEPTACLE, SOCKET CONTACT, 57WAY | element14 |
Circular Connector Receptacle Size 23, 57 Position, Panel | Newark Electronics |
CPC RECPT ASSEMBLY SIZE 23-57 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 57 Sealable: No Housing 250 VDC Wire-to-Panel 57 | Cpc Connectors & Series 2 | Part Number: 206438-1 | Internal Number: 206438-1 | TE Connectivity | TE Store |
Connector Housing CPC Recept. Assy 57Pos Sz 23 Series 2 Panel Mnt Rev Sex | TE Connectivity 206438-1 | RS Americas |
TE Connectivity CPC RECPT ASSEMBLY SIZE 23-57 Standard C | Distrelec |
Housing,rcpt,seri 2,PM,shell size 23,57W | RS |
CPC Series 2 High Density Panel Mount Receptacle 57 Position Circular | Future Electronics |
Conn CPC SKT 57 POS Crimp ST Panel Mount 57 Terminal 1 Port | Avnet America |
Standard Circular Connector REC SQUARE REV 23-57 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 57Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 7.5A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 23-57 |
Insulation Resistance | 5000Mohm |
No. of Positions | 57Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 40.9mm |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206438-1?
Additional datasheets, footprints and schematics for 206438-1 are listed on our Part Details page. You can also find images and similar parts to 206438-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206438-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206438-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206438-1 fall under?
The 206438-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206438-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206438-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206438-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206438-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 206438-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206438-1 often in real-time on the comparison pages.
What if I can't find stock of 206438-1?
You can fill out our help required form which you can use to request a quote for 206438-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.