Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 406251-001 |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.76
|
No stock
|
Buy Now | |
TE Store
from US$9.78
|
2,496
in stock
|
Buy Now | |
Heilind Electronics
from US$7.77
|
2,199
in stock
|
Buy Now | |
element14
from US$6.29
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
558
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.77
|
440
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
301
in stock
|
Buy Now | |
Boersig
from US$6.52
|
250
in stock
|
Buy Now | |
Farnell
from US$5.74
|
242
in stock
|
Buy Now | |
Future Electronics
from US$5.55
|
-
|
Buy Now | |
Avnet America
from US$5.11
|
-
|
Buy Now | |
Carlton-Bates
from US$4.95
|
-
|
Buy Now | |
Sager
from US$5.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 8 |
Number of Positions | 8 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VDC, 250VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Socket |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 11-8 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 8 Sealable: No Housing 250 VDC Wire-to-Wire 8 | Cpc Connectors & Series 2 | Part Number: 206433-2 | Internal Number: 206433-2 | Alias Number: 406251-001 | TE Connectivity | TE Store |
RECEPTACLE, SOCKET CONTACT, 8WAY | element14 |
Circular Connector Receptacle Size 11, 8 Position Free Hanging | Newark Electronics |
Connector Housing CPC Recept. Assy 8 Pos Sz 11 Series 2 Free Hang Rev Sex | TE Connectivity 206433-2 | RS Americas |
Housing,rcpt,series 2,shell size 11,8W | RS |
CPC Series 2 Housing Receptacle 8 Position Size 11 Circular Plastic Connector | Future Electronics |
Conn CPC SKT 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
Receptacle, Circular, Size 11 Metal Shell | Carlton-Bates |
Standard Circular Connector RECP REV F.H. 11-8 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 11-8 |
Insulation Resistance | 5000Mohm |
No. of Positions | 8Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 21.5mm |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206433-2?
Additional datasheets, footprints and schematics for 206433-2 are listed on our Part Details page. You can also find images and similar parts to 206433-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206433-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206433-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206433-2 fall under?
The 206433-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206433-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206433-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206433-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206433-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 206433-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206433-2 often in real-time on the comparison pages.
What if I can't find stock of 206433-2?
You can fill out our help required form which you can use to request a quote for 206433-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.