Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.83
|
424
in stock
|
Buy Now | |
TE Store
from US$9.83
|
3,151
in stock
|
Buy Now | |
Heilind Electronics
from US$7.23
|
1,232
in stock
|
Buy Now | |
TTI Europe
from US$4.70
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$7.28
|
687
in stock
|
Buy Now | |
Chip One Stop
from US$3.13
|
602
in stock
|
Buy Now | |
Avnet America
from US$4.86
|
595
in stock
|
Buy Now | |
Rapid Electronics
from US$6.32
|
455
in stock
|
Buy Now | |
Distrelec
from US$6.95
|
445
in stock
|
Buy Now | |
RS Americas
from US$5.35
|
346
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.23
|
205
in stock
|
Buy Now | |
Sager
from US$5.15
|
100
in stock
|
Buy Now | |
element14
from US$7.90
|
64
in stock
|
Buy Now | |
Boersig
from US$6.53
|
37
in stock
|
Buy Now | |
RS
from US$7.83
|
26
in stock
|
Buy Now | |
Farnell
from US$6.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 8 |
---|---|
Reverse Numbering | Without |
Number of Power Positions | 0 |
Number of Positions | 8 |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Reverse |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VDC, 250VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Shell Size | 11 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Panel |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 11-8 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 8 Sealable: No Housing 250 VDC Wire-to-Panel 8 | Cpc Connectors & Series 2 | Part Number: 206433-1 | Internal Number: 206433-1 | TE Connectivity | TE Store |
Circular Connector Receptacle, Size 11, 8 Position, Panel | Newark Electronics |
Conn CPC SKT 8 POS Crimp ST Panel Mount 8 Terminal 1 Port | Avnet America |
Standard Circular Connector RECP SQUARE REV 11-8 | Rapid Electronics |
TE Connectivity CPC RECPT ASSEMBLY SIZE 11-8 Standard Ci | Distrelec |
CPC Series 2 Housing Receptacle 8 Position Size 11 Circular Plastic Connector | Future Electronics |
Connector Housing CPC Recept. Assy 8 Pos. Sz 11 Series 2 Panel Mnt Rev Sex | TE Connectivity 206433-1 | RS Americas |
RECEPTACLE, SOCKET CONTACT, 8WAY | element14 |
Housing,rcpt,PM,series 2,shell size11,8W | RS |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 7.5A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 11-8 |
Insulation Resistance | 5000Mohm |
No. of Positions | 8Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 21.5mm |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206433-1?
Additional datasheets, footprints and schematics for 206433-1 are listed on our Part Details page. You can also find images and similar parts to 206433-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206433-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206433-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206433-1 fall under?
The 206433-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206433-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206433-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206433-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206433-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for 206433-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206433-1 often in real-time on the comparison pages.
What if I can't find stock of 206433-1?
You can fill out our help required form which you can use to request a quote for 206433-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.