Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.64
|
45
in stock
|
Buy Now | |
TE Store
from US$12.87
|
220
in stock
|
Buy Now | |
element14
from US$10.98
|
182
in stock
|
Buy Now | |
Farnell
from US$7.12
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
22
in stock
|
Buy Now | |
RS Americas
from US$5.80
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.87
|
-
|
Buy Now | |
Avnet America
from US$8.39
|
-
|
Buy Now | |
Boersig
from US$9.35
|
-
|
Buy Now | |
Distrelec
from US$10.76
|
-
|
Buy Now | |
Dalroad Norslo
from US$6.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Number of Positions | 3 |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 34A |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 17 |
Housing Material | PA 6.6 GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | No |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Standard |
Packaging Quantity | 1 |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
RECEPT ASSY,SZ 17-3,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 3 Sealable: No Housing 600 VDC Wire-to-Wire 3 | Cpc Series 3 | Part Number: 206425-2 | Internal Number: 206425-2 | TE Connectivity | TE Store |
CIRCULAR CONN, RCPT, 3POS, PCB | element14 |
Cable mnt rcpt, size 17, 3 way, socket | RS |
Circular Connector Receptacle, Size 17, 3 Position, Panel | Newark Electronics |
Connector Housing CPC Recept. Assy 3 Pos. Sz 17 Series 3 Panel Mnt Rev Sex | TE Connectivity 206425-2 | RS Americas |
CPC Series 3 Panel Mount Receptacle 3 Position Circular Plastic Connector | Future Electronics |
Conn Housing RCP 3 POS Crimp ST Panel Mount | Avnet America |
TE Connectivity RECEPT ASSY SZ 17-3 CPC Standard Circula | Distrelec |
CPC Receptacle Housing 17-3 | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 25A |
Gender | Receptacle |
Insert Arrangement | 17-3 |
Insulation Resistance | 5000Mohm |
No. of Positions | 3Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 29.4mm |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206425-2?
Additional datasheets, footprints and schematics for 206425-2 are listed on our Part Details page. You can also find images and similar parts to 206425-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206425-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206425-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206425-2 fall under?
The 206425-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206425-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206425-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206425-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206425-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 206425-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206425-2 often in real-time on the comparison pages.
What if I can't find stock of 206425-2?
You can fill out our help required form which you can use to request a quote for 206425-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.