Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.82
|
960
in stock
|
Buy Now | |
Rapid Electronics
from US$51.23
|
907
in stock
|
Buy Now | |
Chip One Stop
from US$40.60
|
907
in stock
|
Buy Now | |
Distrelec
from US$43.73
|
907
in stock
|
Buy Now | |
Farnell
from US$51.90
|
726
in stock
|
Buy Now | |
element14
from US$43.30
|
53
in stock
|
Buy Now | |
Avnet America
from US$36.18
|
-
|
Buy Now | |
RS Americas
from US$49.43
|
-
|
Buy Now | |
Boersig
from US$52.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 16 |
Number of Positions | 16 |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Assembly Length | 1.76in |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 17 |
Housing Color | Black |
Housing Material | PA 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 24 |
Contact Type | Pin |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Sealable | Yes |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Circular Conn, Rcpt, 16Pos, Crimp | Newark Electronics |
Standard Circular Connector RECPT ASSY SZ 17-16 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT ASSEMBLY SIZE 17-16 | Distrelec |
CIRCULAR CONNECTOR, RCPT, 16POS, PANEL | Farnell |
CIRCULAR CONN, RCPT, 16POS, CRIMP | element14 |
Conn CPC PIN 16 POS Solder ST Panel Mount 16 Terminal 1 Port | Avnet America |
Circular Plastic Connectors | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206404-1?
Additional datasheets, footprints and schematics for 206404-1 are listed on our Part Details page. You can also find images and similar parts to 206404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206404-1 fall under?
The 206404-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206404-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206404-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 206404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206404-1 often in real-time on the comparison pages.
What if I can't find stock of 206404-1?
You can fill out our help required form which you can use to request a quote for 206404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.