Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.54
|
285
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
285
in stock
|
Buy Now | |
Distrelec
from US$11.27
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$8.91
|
140
in stock
|
Buy Now | |
TE Store
from US$15.65
|
84
in stock
|
Buy Now | |
RS Americas
from US$10.41
|
59
in stock
|
Buy Now | |
Avnet America
from US$8.33
|
-
|
Buy Now | |
Boersig
from US$9.82
|
-
|
Buy Now | |
TTI Europe
from US$7.41
|
-
|
Buy Now | |
Farnell
from US$8.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Keying | A |
Seal Type | Peripheral |
Number of Signal Positions | 37 |
Reverse Numbering | Without |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 23 |
Body Orientation | Straight |
Housing Material | Nylon - GF |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Comment | 5 Locating Key Arrangement. |
Packaging Quantity | 1 |
Packaging Method | Standard |
Product Type | Housing |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
Standard Circular Connector RCPT SEALED SZ 23-37 | Rapid Electronics |
TE Connectivity CPC RECPT SEALED SIZE 23-37 Standard Cir | Distrelec |
Circular Conn, Rcpt, 37Pos, Crimp | Newark Electronics |
CPC RECPT SEALED SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: Yes Housing 600 VDC Wire-to-Wire 37 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206306-3 | Internal Number: 206306-3 | TE Connectivity | TE Store |
Connector Housing CPC Receptacle 37 Pos. Sz. 23 Series 1 Panel Mnt Rev Sex | TE Connectivity 206306-3 | RS Americas |
ER - CPC RECPT SEALED SIZE 23- | RS |
Conn Sealed CPC SKT 37 POS ST Panel Mount 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 206306-3?
Additional datasheets, footprints and schematics for 206306-3 are listed on our Part Details page. You can also find images and similar parts to 206306-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206306-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206306-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206306-3 fall under?
The 206306-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206306-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206306-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206306-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206306-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and TE Store have stock available or on a lead time for 206306-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206306-3 often in real-time on the comparison pages.
What if I can't find stock of 206306-3?
You can fill out our help required form which you can use to request a quote for 206306-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.