Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.15
|
255
in stock
|
Buy Now | |
element14
from US$5.20
|
7,826
in stock
|
Buy Now | |
Farnell
from US$4.72
|
5,114
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
2,484
in stock
|
Buy Now | |
Heilind Electronics
from US$5.75
|
1,297
in stock
|
Buy Now | |
Newark Electronics
from US$5.36
|
1,054
in stock
|
Buy Now | |
TE Store
from US$7.98
|
823
in stock
|
Buy Now | |
TTI Europe
from US$3.61
|
734
in stock
|
Buy Now | |
RS Americas
from US$3.82
|
631
in stock
|
Buy Now | |
Sager
from US$3.73
|
586
in stock
|
Buy Now | |
CoreStaff
from US$4.74
|
586
in stock
|
Buy Now | |
Rapid Electronics
from US$5.33
|
529
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
412
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.75
|
216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.03
|
93
in stock
|
Buy Now | |
Conrad
from US$7.52
|
27
in stock
|
Buy Now | |
Distrelec
from US$4.65
|
22
in stock
|
Buy Now | |
Boersig
from US$5.35
|
4
in stock
|
Buy Now | |
Future Electronics
from US$4.84
|
2
in stock
|
Buy Now | |
Sorelec
-
|
350
in stock
|
Buy Now | |
Avnet Abacus
-
|
30
in stock
|
Buy Now | |
Avnet Asia
from US$4.38
|
-
|
Buy Now | |
Carlton-Bates
from US$4.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Keying | A |
Number of Signal Positions | 37 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VAC, 600VDC |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | Nylon - GF |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Comment | 5 Locating Key Arrangement. |
Packaging Quantity | 1 |
Packaging Method | Standard |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
RECEPTACLE, SOCKET CONTACT, 37WAY | element14 |
Conn Circular Housing Panel Mount Receptacle SKT 37 POS 23 Shell Size Glass Filled Nylon | Avnet America |
Circular Connector Receptacle Size 23, 37 Position, Panel | Newark Electronics |
23-37 RECEPT REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Circular Power Connector | Part Number: 206306-1 | Internal Number: 206306-1 | TE Connectivity | TE Store |
37P CPC SIZE23 REC REV BLACK | TTI Europe |
Circular Plastic Connector Plug Assembly Sz23 Panel Mount Std Sex 37 Position | TE Connectivity 206306-1 | RS Americas |
Standard Circular Connector RECEPTACLE 37 PIN shell size 23 | Sager |
Standard Circular Conn RECEPTACLE 37 PIN shell | Rapid Electronics |
37WAY SOCKET CONTACT FIXED RECEPTACLE13A | RS |
Socket | Transfer Multisort Elektronik |
Case material: Thermoplastic UL94V-1 | Conrad |
TE Connectivity Receptacle, Socket, 37 Contacts, 8.34A, 250V | Distrelec |
CPC Series 1 Reverse Panel Mt Receptacle 37 Position Circular Plastic Connector | Future Electronics |
AMP CPC Series 1 206306-1 Miniature Circular Connector, 37 pos., Socket Terminal, Size 23 Shell, Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 23-37 |
Insulation Resistance | 5000Mohm |
No. of Positions | 37Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 40.9mm |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206306-1?
Additional datasheets, footprints and schematics for 206306-1 are listed on our Part Details page. You can also find images and similar parts to 206306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206306-1 fall under?
The 206306-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206306-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206306-1 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Heilind Electronics and Newark Electronics have stock available or on a lead time for 206306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206306-1 often in real-time on the comparison pages.
What if I can't find stock of 206306-1?
You can fill out our help required form which you can use to request a quote for 206306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.