Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$79.15
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$93.15
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$76.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$106.10
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$67.67
|
4
in stock
|
Buy Now | |
TE Store
from US$157.68
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.67
|
1
in stock
|
Buy Now | |
Avnet America
from US$51.90
|
-
|
Buy Now | |
RS Americas
from US$68.17
|
-
|
Buy Now | |
Farnell
from US$123.72
|
-
|
Buy Now |
Connector Color (End A) | Blue |
---|---|
Boot Color (Left) | Blue |
Cable Jacket Color | Black |
Connector Color (End B) | Blue |
Boot Color (Right) | Blue |
Boot Type (Right) | Bend Limiting |
Cable Buffering | Semi-Tight Buffer |
Number of Fibers | 2 |
Fiber Diameter | 9/125µm |
Outside Cable Diameter | .189in, 4.8mm |
Cable Assembly Length | 5m |
System | FullAXS Mini |
MPO Cable Assembly | No |
Mode | Singlemode |
Cable Assembly Type | Plug to LC Duplex |
Cable Type | Round Jacketed |
Connector Style (End A) | Duplex |
Product Type | Cable Assembly |
Connector Style (End B) | Duplex |
Connector Type (End A) | LC FullAXS |
Connector Type (End B) | LC |
Fiber Type | SM |
Fiber Optic Cable Assemblies Fosm Glaro Lead 4.8 |Amp Te Connectivity 2061980-5 | Newark Electronics |
Fiber Optic Cable Assemblies FOSM GLARO LEAD 4.8 | Rapid Electronics |
TE Connectivity FOSM GLARO LEAD 4.8 MM FXS MINI 5 M Fibe | Distrelec |
FOSM GLARO LEAD 4.8 MM FXS MINI 5 M Fiber Optic Cable Type: Fiber Optic Cable (FOCAB) Cable Assembly Fiber Diameter: 9/125 µm Outside Cable Diameter: .189 in Outside Cable Diameter: 4.8 mm Number of Fibers: 2 Fiber Optic Cable (FOCAB) 9/125 µm .189" 4.8 mm | Rugged Fiber Cable Assembly | Part Number: 2061980-5 | Internal Number: 2061980-5 | TE Connectivity | TE Store |
FOSM GLARO LEAD 4.8 MM FXS MINI 5 M | TE Connectivity 2061980-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2061980-5?
Additional datasheets, footprints and schematics for 2061980-5 are listed on our Part Details page. You can also find images and similar parts to 2061980-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2061980-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2061980-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2061980-5 fall under?
The 2061980-5 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2061980-5 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2061980-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2061980-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2061980-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2061980-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2061980-5 often in real-time on the comparison pages.
What if I can't find stock of 2061980-5?
You can fill out our help required form which you can use to request a quote for 2061980-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.