Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$112.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$110.54
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$87.10
|
44
in stock
|
Buy Now | |
Distrelec
from US$107.59
|
44
in stock
|
Buy Now | |
Heilind Electronics
from US$107.91
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$107.91
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$126.57
|
9
in stock
|
Buy Now | |
element14
from US$95.87
|
9
in stock
|
Buy Now | |
Farnell
from US$83.76
|
9
in stock
|
Buy Now | |
TE Store
from US$87.32
|
3
in stock
|
Buy Now | |
Avnet America
from US$85.32
|
-
|
Buy Now | |
RS Americas
from US$112.63
|
-
|
Buy Now |
Cable Assembly Length | 10m |
---|---|
MPO Cable Assembly | No |
Product Type | Accessory |
Fiber Channel | No |
Bench Top Tools FULLFLEX500 MINI FIELD INSTALL | Rapid Electronics |
TE Connectivity FULLFLEX500 MINI FIELD INSTALL KIT Bench | Distrelec |
Install Kit, Fibre Optic Connector | Newark Electronics |
INSTALL KIT, FIBRE OPTIC CONNECTOR | element14 |
FULLFLEX500 MINI FIELD INSTALL KIT Cable Assembly Length: 10 m Rugged Fiber Cable Assembly | 10 m | Part Number: 2061926-1 | Internal Number: 2061926-1 | TE Connectivity | TE Store |
FULLFLEX 500 MINI FIELD INSTALL KIT | RS |
FullFlex500 Mini Field Install Kit for FullAXS Mini Connector | Avnet America |
FULLFLEX500 MINI FIELD INSTALL KIT | TE Connectivity 2061926-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2061926-1?
Additional datasheets, footprints and schematics for 2061926-1 are listed on our Part Details page. You can also find images and similar parts to 2061926-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2061926-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2061926-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2061926-1 fall under?
The 2061926-1 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2061926-1 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2061926-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2061926-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2061926-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2061926-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2061926-1 often in real-time on the comparison pages.
What if I can't find stock of 2061926-1?
You can fill out our help required form which you can use to request a quote for 2061926-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.