Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Color (End B) | Blue |
---|---|
Boot Color (Left) | Blue |
Boot Type (Right) | Bend Limiting |
Boot Color (Right) | Blue |
Boot Type (Left) | Bend Limiting |
Cable Jacket Color | Black |
Connector Color (End A) | Blue |
Number of Fibers | 2 |
Cable Buffering | Semi-Tight Buffer |
Exit Angle to Exit Angle | 180° to 180° |
Fiber Diameter | 9/125µm |
Outside Cable Diameter | 4.8mm, .189in |
Cable Assembly Length | 1m |
Connector Style (End A) | Duplex |
MPO Cable Assembly | No |
System | FullAXS |
Cable Type | Fiber Optic Cable (FOCAB) |
Connector Style (End B) | Duplex |
Mode | Singlemode |
Fiber Type | SM |
Product Type | Cable Assembly |
Fiber Channel | No |
Cable Assembly Type | LC to LC Trunk |
Connector Type (End B) | LC |
Connector Type (End A) | LC FullAXS |
Where can I find additional details, specifications and documents for a 2061846-1?
Additional datasheets, footprints and schematics for 2061846-1 are listed on our Part Details page. You can also find images and similar parts to 2061846-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2061846-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2061846-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2061846-1 fall under?
The 2061846-1 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2061846-1 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2061846-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2061846-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2061846-1 have stock available?
There is no stock from authorised distributors for 2061846-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2061846-1 often in real-time on the comparison pages.
What if I can't find stock of 2061846-1?
You can fill out our help required form which you can use to request a quote for 2061846-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.