Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$67.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
5,183
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
343
in stock
|
Buy Now | |
RS Americas
from US$8.54
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.61
|
22
in stock
|
Buy Now | |
element14
from US$22.49
|
-
|
Buy Now | |
Carlton-Bates
from US$0.64
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now |
Accessory Type | Bow Tie Retaining Clip |
---|---|
For Use With | D Subminiature Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Screw Head Height | - |
Screw Length | - |
Product Range | - |
Material | Steel |
D Sub Retaining Clip, #4-40 | Newark Electronics |
'BOW TIE' CLIP | Future Electronics |
Terminal | Carlton-Bates |
Mounting Hardware BOWTIE RTNG CLIP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2061?
Additional datasheets, footprints and schematics for 2061 are listed on our Part Details page. You can also find images and similar parts to 2061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2061 fall under?
The 2061 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2061 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2061 you can contact the distributor directly for product support, shipping queries etc.
Is the 2061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2061 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 2061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2061 often in real-time on the comparison pages.
What if I can't find stock of 2061?
You can fill out our help required form which you can use to request a quote for 2061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.