Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Style | Standard |
Contact Mating Area Plating Thickness | 50µin |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold over Nickel |
Insulation Diameter (Max) | .054mm, 1.38in |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Post Diameter | 1.57in, .062mm |
Circuit Application | Signal |
High Current | No |
Packaging Method | Bag |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Sz 22 Crimp Socket Assy |Amp Te Connectivity 206071-4 | Newark Electronics |
Connector, D-Sub, Sz 22 Crimp Socket Assy | TE Connectivity 206071-4 | RS Americas |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
D-Sub Contacts SZ 22 CRIMP SOCKET ASSY | Sager |
Where can I find additional details, specifications and documents for a 206071-4?
Additional datasheets, footprints and schematics for 206071-4 are listed on our Part Details page. You can also find images and similar parts to 206071-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206071-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206071-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206071-4 fall under?
The 206071-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206071-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206071-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206071-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206071-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 206071-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206071-4 often in real-time on the comparison pages.
What if I can't find stock of 206071-4?
You can fill out our help required form which you can use to request a quote for 206071-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.