Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.84
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$8.81
|
183
in stock
|
Buy Now | |
Rapid Electronics
from US$8.01
|
183
in stock
|
Buy Now | |
Chip One Stop
from US$7.54
|
183
in stock
|
Buy Now | |
TE Store
from US$12.50
|
91
in stock
|
Buy Now | |
Avnet America
from US$6.39
|
-
|
Buy Now | |
RS Americas
from US$7.91
|
-
|
Buy Now | |
element14
from US$5.59
|
-
|
Buy Now |
Number of Signal Positions | 4 |
---|---|
Keying | A |
Number of Power Positions | 0 |
Reverse Numbering | Without |
Number of Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 11 |
VDE Tested | No |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Comment | Small Pack |
Packaging Method | Small Pack |
Packaging Quantity | 5 |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Sealable | No |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Standard Circular Conn Cpc Recpt,sz 11-4,small |Amp Te Connectivity 206061-3 | Newark Electronics |
Standard Circular Conn CPC RECPT SZ 11-4 SMALL | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPTSZ 11-4SMALL PACK | Distrelec |
CPC RECPT,SZ 11-4,SMALL PACK Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Circular Power Connector | Part Number: 206061-3 | Internal Number: 206061-3 | TE Connectivity | TE Store |
CPC RECPTSZ 11-4SMALL PACK | Avnet America |
Circular Plastic Connector, Receptacle, Sz 11-4, Small Pack | TE Connectivity 206061-3 | RS Americas |
Where can I find additional details, specifications and documents for a 206061-3?
Additional datasheets, footprints and schematics for 206061-3 are listed on our Part Details page. You can also find images and similar parts to 206061-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206061-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206061-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206061-3 fall under?
The 206061-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206061-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206061-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206061-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206061-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 206061-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206061-3 often in real-time on the comparison pages.
What if I can't find stock of 206061-3?
You can fill out our help required form which you can use to request a quote for 206061-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.