Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.55
|
249
in stock
|
Buy Now | |
TE Store
from US$12.44
|
750
in stock
|
Buy Now | |
element14
from US$8.52
|
511
in stock
|
Buy Now | |
Farnell
from US$6.77
|
511
in stock
|
Buy Now | |
RS Americas
from US$6.21
|
269
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$7.63
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.63
|
2
in stock
|
Buy Now | |
Future Electronics
from US$7.47
|
-
|
Buy Now | |
Avnet America
from US$6.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 4 |
Keying | A |
Seal Type | Peripheral |
Number of Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Body Orientation | Straight |
Housing Material | Thermoplastic |
Shell Size | 11 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
CPC RECPT ASSEMBLY SIZE 11-4 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206061-2 | Internal Number: 206061-2 | TE Connectivity | TE Store |
RECEPTACLE, STD SLD CPC1, 4WAY | element14 |
Connector Housing CPC Recept. Assy 4 Pos. Sz 11 Series 1 Panel Mnt Std Sex | TE Connectivity 206061-2 | RS Americas |
4 way sealed fixed receptacle (plug),13A | RS |
Circular Housing, Rcpt, 4Pos, Panel | Newark Electronics |
CPC Series 1 Panel Mount Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | ASAE NEMA SAE UL |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 45A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
Insert Arrangement | 11-4 |
No. of Positions | 4Ways |
Voltage Rating VAC | 600V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206061-2?
Additional datasheets, footprints and schematics for 206061-2 are listed on our Part Details page. You can also find images and similar parts to 206061-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206061-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206061-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206061-2 fall under?
The 206061-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206061-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206061-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206061-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206061-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS Americas and RS have stock available or on a lead time for 206061-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206061-2 often in real-time on the comparison pages.
What if I can't find stock of 206061-2?
You can fill out our help required form which you can use to request a quote for 206061-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.