Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.60
|
No stock
|
Buy Now | |
RS Americas
from US$6.92
|
804
in stock
|
Buy Now | |
element14
from US$9.56
|
472
in stock
|
Buy Now | |
Farnell
from US$7.34
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
14
in stock
|
Buy Now | |
Avnet America
from US$5.93
|
-
|
Buy Now | |
Boersig
from US$8.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Seal Type | Peripheral |
Reverse Numbering | Without |
Number of Signal Positions | 14 |
Number of Power Positions | 0 |
Keying | A |
Contact Current Rating (Max) | 13A |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | PA 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
VDE Tested | No |
Mating Retention | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Standard |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | Yes |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | Immersion |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing CPC Recept. Assy 14Pos Sz 17 Series 1 Free Hang Rev Sex | TE Connectivity 206043-5 | RS Americas |
CIRCULAR CONN, RCPT, 14POS, CABLE | element14 |
Circular Connector Shell Style:Panel Mount Receptacle | Newark Electronics |
ER - Connector, CPC | RS |
Conn Sealed CPC SKT 14 POS Crimp ST Cable Mount 14 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206043-5?
Additional datasheets, footprints and schematics for 206043-5 are listed on our Part Details page. You can also find images and similar parts to 206043-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206043-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206043-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206043-5 fall under?
The 206043-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206043-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206043-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206043-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206043-5 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 206043-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206043-5 often in real-time on the comparison pages.
What if I can't find stock of 206043-5?
You can fill out our help required form which you can use to request a quote for 206043-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.