Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.77
|
400
in stock
|
Buy Now | |
Boersig
from US$5.17
|
534
in stock
|
Buy Now | |
TE Store
from US$8.17
|
508
in stock
|
Buy Now | |
Newark Electronics
from US$6.25
|
416
in stock
|
Buy Now | |
element14
from US$5.47
|
416
in stock
|
Buy Now | |
Farnell
from US$5.02
|
416
in stock
|
Buy Now | |
RS Americas
from US$4.51
|
332
in stock
|
Buy Now | |
Future Electronics
from US$3.92
|
-
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
Distrelec
from US$4.08
|
-
|
Buy Now | |
TTI Europe
from US$3.72
|
-
|
Buy Now | |
Sager
from US$4.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 14 |
Keying | A |
Number of Positions | 14 |
Seal Type | Peripheral |
Reverse Numbering | Without |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 17 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Product Type | Housing |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | Immersion |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 17-14 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: Yes Housing 600 VDC Wire-to-Wire 14 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206043-4 | Internal Number: 206043-4 | TE Connectivity | TE Store |
Circular Connector Receptacle Size 17, 14 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 14 POSITION, PANEL | element14 |
ConnectorHousing,CPCRecept.Assy,14Pos | RS |
Connector Housing CPC Recept. Assy 14Pos Sz 17 Series 1 Panel Mnt Rev Sex | TE Connectivity 206043-4 | RS Americas |
Conn Sealed CPC SKT 14 POS Crimp ST Cable Mount 14 Terminal 1 Port | Avnet America |
TE Connectivity - AMP Connector CPC RECPT ASSEMBLY SIZE 17-14 | Distrelec |
Standard Circular Connector RECEPTACLE 14 PIN shell size 17 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206043-4?
Additional datasheets, footprints and schematics for 206043-4 are listed on our Part Details page. You can also find images and similar parts to 206043-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206043-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206043-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206043-4 fall under?
The 206043-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206043-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206043-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206043-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206043-4 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 206043-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206043-4 often in real-time on the comparison pages.
What if I can't find stock of 206043-4?
You can fill out our help required form which you can use to request a quote for 206043-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.