Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.91
|
547
in stock
|
Buy Now | |
Boersig
from US$5.19
|
4,312
in stock
|
Buy Now | |
TE Store
from US$10.54
|
3,684
in stock
|
Buy Now | |
Heilind Electronics
from US$6.39
|
2,750
in stock
|
Buy Now | |
TTI Europe
from US$4.44
|
2,100
in stock
|
Buy Now | |
element14
from US$5.17
|
1,151
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
1,079
in stock
|
Buy Now | |
RS Americas
from US$4.45
|
755
in stock
|
Buy Now | |
Avnet America
from US$2.99
|
491
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.39
|
458
in stock
|
Buy Now | |
Rapid Electronics
from US$7.38
|
413
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.84
|
259
in stock
|
Buy Now | |
Sager
from US$4.14
|
151
in stock
|
Buy Now | |
Future Electronics
from US$4.39
|
115
in stock
|
Buy Now | |
Distrelec
from US$6.40
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
36
in stock
|
Buy Now | |
Farnell
from US$7.34
|
30
in stock
|
Buy Now | |
Conrad
from US$7.48
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Compona
-
|
20
in stock
|
Buy Now | |
Avnet Asia
from US$4.83
|
-
|
Buy Now | |
Carlton-Bates
from US$4.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Seal Type | Peripheral |
---|---|
Number of Signal Positions | 14 |
Number of Power Positions | 0 |
Keying | A |
Reverse Numbering | Without |
Number of Positions | 14 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | Yes |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
17-14 CPC REC FREE HANGING Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: Yes Housing 600 VDC Wire-to-Wire 14 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206043-3 | Internal Number: 206043-3 | TE Connectivity | TE Store |
CIRCULAR, RECEPTACLE, 14 WAY, CABLE | element14 |
Circular Connector Receptacle Size 17 14 Position Free Hanging | Newark Electronics |
Connector Housing CPC Recept. Assy 14Pos Sz 17 Series 1 Free Hang Rev Sex | TE Connectivity 206043-3 | RS Americas |
14WAY SOCKET CONTACT FREE RECEPTACLE,13A | RS |
Conn CPC SKT 14 POS Crimp ST Cable Mount 14 Terminal 1 Port | Avnet America |
Standard Circular Conn RECEPTACLE 14 PIN free | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Standard Circular Connector RECEPTACLE 14 PIN free hanging s.s. 17 | Sager |
CPC Series Housing Receptacle 14 Position Size 17 Circular Plastic Connector | Future Electronics |
TE Connectivity Receptacle, Plug, 14 Contacts, 8.34A, 250V | Distrelec |
CIRCULAR CONNECTOR, RCPT, 14POS, CRIMP | Farnell |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
Miniature Circular Connector, 14 pos., Socket Terminal, Size 17 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 17-14 |
No. of Positions | 14Ways |
Where can I find additional details, specifications and documents for a 206043-3?
Additional datasheets, footprints and schematics for 206043-3 are listed on our Part Details page. You can also find images and similar parts to 206043-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206043-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206043-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206043-3 fall under?
The 206043-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206043-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206043-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206043-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206043-3 have stock available?
Authorised distributors including Boersig, TE Store, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 206043-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206043-3 often in real-time on the comparison pages.
What if I can't find stock of 206043-3?
You can fill out our help required form which you can use to request a quote for 206043-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.