Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.82
|
2,814
in stock
|
Buy Now | |
element14
from US$4.08
|
15,015
in stock
|
Buy Now | |
Farnell
from US$3.66
|
9,715
in stock
|
Buy Now | |
Heilind Electronics
from US$4.66
|
8,107
in stock
|
Buy Now | |
RS Americas
from US$3.43
|
6,426
in stock
|
Buy Now | |
TE Store
from US$6.91
|
4,137
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
3,379
in stock
|
Buy Now | |
TTI Europe
from US$3.25
|
2,597
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.66
|
1,351
in stock
|
Buy Now | |
Sager
from US$3.25
|
751
in stock
|
Buy Now | |
Boersig
from US$4.68
|
678
in stock
|
Buy Now | |
Rapid Electronics
from US$4.66
|
351
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
351
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.74
|
104
in stock
|
Buy Now | |
Conrad
from US$5.87
|
22
in stock
|
Buy Now | |
Distrelec
from US$3.91
|
22
in stock
|
Buy Now | |
Dalroad Norslo
from US$4.38
|
10
in stock
|
Buy Now | |
Electro Enterprises
from US$3.68
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,775
in stock
|
Buy Now | |
Compona
-
|
190
in stock
|
Buy Now | |
Carlton-Bates
-
|
29
in stock
|
Buy Now | |
Avnet Asia
from US$3.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Positions | 14 |
Number of Power Positions | 0 |
Keying | A |
Number of Signal Positions | 14 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Shell Size | 17 |
Housing Material | Thermoplastic |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
INDUSTRIAL CIRCULAR, RCPT, 14POS, CABLE | element14 |
RECEPTSZ 17-14 CPC | Heilind Electronics |
Circular Plastic Connector Plug Assembly Sz17 Panel Mount Rev Sex 14 Position | TE Connectivity 206043-1 | RS Americas |
RECEPT,SZ 17-14 CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 14 Sealable: No Housing 600 VDC Wire-to-Wire 14 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206043-1 | Internal Number: 206043-1 | TE Connectivity | TE Store |
Circular Connector, Receptacle, Size 17, 14 Position, Panel | Newark Electronics |
Conn CPC SKT 14 POS Crimp ST Panel Mount 14 Terminal 1 Port | Avnet America |
CPC Series 1 Panel Mount Receptacle 14 Position Circular Plastic Connector | Future Electronics |
14way socket contact fixed receptacle13A | RS |
Standard Circular Connector RECEPTACLE 14 PIN shell size 17 | Sager |
Standard Circular Conn RECEPTACLE 14 PIN shell | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Case material: Thermoplastic UL94V-1 | Conrad |
TE Connectivity Receptacle, Socket, 14 Contacts, 8.34A, 250V | Distrelec |
CPC Receptacle Housing Standard Size 17 | Dalroad Norslo |
AMP CPC Series 1 206043-1 Miniature Circular Connector, 14 pos., Socket Terminal, Size 17 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 17-14 |
Insulation Resistance | 5000Mohm |
No. of Positions | 14Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 30.7mm |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206043-1?
Additional datasheets, footprints and schematics for 206043-1 are listed on our Part Details page. You can also find images and similar parts to 206043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206043-1 fall under?
The 206043-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206043-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206043-1 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, RS Americas and TE Store have stock available or on a lead time for 206043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206043-1 often in real-time on the comparison pages.
What if I can't find stock of 206043-1?
You can fill out our help required form which you can use to request a quote for 206043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.